Panasonic Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1201V

Description
RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0780
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0780
RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0779
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0779
RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0780
Product Name Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers