Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F11R0V

Description
RES 11 OHM 1% 1/4W 0603
Datasheet
Description
RES 11 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F11R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F11R0V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F11R0V
RES 11 OHM 1% 1/4W 0603

RES 11 OHM 1% 1/4W 0603

Supplier's Site
Res, 11R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1516
Res, 11R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1516
RES, 11R, 1%, 0.25W, 0603, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 11R, 1%, 0.25W, 0603, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2576
Res, 11R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2576
RES, 11R, 1%, 0.25W, 0603, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 11R, 1%, 0.25W, 0603, THICK FILM; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F11R0V 68AH1516
Product Name Resistors - Chip Resistor - Surface Mount Res, 11R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details