Panasonic Chip Resistor - Surface Mount ERJ-UP3F1181V

Description
RES 1.18K OHM 1% 1.4W 0603
Datasheet
Description
RES 1.18K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F1181V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F1181V
Chip Resistor - Surface Mount ERJ-UP3F1181V
RES 1.18K OHM 1% 1.4W 0603

RES 1.18K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 1K18, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1528
Res, 1K18, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1528
RES, 1K18, 1%, 0.25W, 0603, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K18, 1%, 0.25W, 0603, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2589
Res, 1K18, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2589
RES, 1K18, 1%, 0.25W, 0603, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K18, 1%, 0.25W, 0603, THICK FILM; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F1181V 68AH1528
Product Name Chip Resistor - Surface Mount Res, 1K18, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details