Panasonic Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1153V

Description
RES, 115K, 1%, 0.25W, 0603, THICK FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 115K, 1%, 0.25W, 0603, THICK FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2586
Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2586
RES, 115K, 1%, 0.25W, 0603, THICK FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 115K, 1%, 0.25W, 0603, THICK FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0777
Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0777
RES, 115K, 1%, 0.25W, 0603, THICK FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 115K, 1%, 0.25W, 0603, THICK FILM; Resistance:115kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2586
Product Name Res, 115K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 115000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details