Panasonic Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1133V

Description
RES, 113K, 1%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 113K, 1%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2583
Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2583
RES, 113K, 1%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 1%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1525
Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1525
RES, 113K, 1%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 113K, 1%, 0.25W, 0603, THICK FILM; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2583
Product Name Res, 113K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers