Panasonic Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1130V

Description
RES, 113R, 1%, 0.25W, 0603, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 113R, 1%, 0.25W, 0603, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0774
Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0774
RES, 113R, 1%, 0.25W, 0603, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 113R, 1%, 0.25W, 0603, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1520
Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1520
RES, 113R, 1%, 0.25W, 0603, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 113R, 1%, 0.25W, 0603, THICK FILM; Resistance:113ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0774
Product Name Res, 113R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details