Panasonic Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1103V

Description
RES, 110K, 1%, 0.25W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 1%, 0.25W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0773
Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0773
RES, 110K, 1%, 0.25W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110K, 1%, 0.25W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2582
Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2582
RES, 110K, 1%, 0.25W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110K, 1%, 0.25W, 0603, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1103V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1103V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1103V
RES 110K OHM 1% 1/4W 0603

RES 110K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH0773 ERJ-UP3F1103V
Product Name Res, 110K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 110000 ohms 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details