Panasonic Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1100V

Description
RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2579
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2579
RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0771
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0771
RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2579
Product Name Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details