Panasonic Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F10R7V

Description
RES, 10R7, 1%, 0.25W, 0603, THICK FILM; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R7, 1%, 0.25W, 0603, THICK FILM; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2560
Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2560
RES, 10R7, 1%, 0.25W, 0603, THICK FILM; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R7, 1%, 0.25W, 0603, THICK FILM; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0760
Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0760
RES, 10R7, 1%, 0.25W, 0603, THICK FILM; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R7, 1%, 0.25W, 0603, THICK FILM; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2560
Product Name Res, 10R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details