Panasonic Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F10R2V

Description
RES, 10R2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10R2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2557
Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2557
RES, 10R2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0759
Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0759
RES, 10R2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10R2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2557
Product Name Res, 10R2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details