Panasonic Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1052V

Description
RES, 10K5, 1%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K5, 1%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1511
Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1511
RES, 10K5, 1%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 1%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0766
Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0766
RES, 10K5, 1%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K5, 1%, 0.25W, 0603, THICK FILM; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1511
Product Name Res, 10K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details