Panasonic Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D97R6V

Description
RES, 97R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 97R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1502
Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1502
RES, 97R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1503
Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1503
RES, 97R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1502
Product Name Res, 97R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details