Panasonic Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D9760V

Description
RES, 976R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 976R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2551
Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2551
RES, 976R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0756
Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0756
RES, 976R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2551
Product Name Res, 976R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details