Panasonic Chip Resistor - Surface Mount ERJ-UP3D9313V

Description
RES 931K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 931K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D9313V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D9313V
Chip Resistor - Surface Mount ERJ-UP3D9313V
RES 931K OHM 0.5% 1.4W 0603

RES 931K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 931K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2545
Res, 931K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2545
RES, 931K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1497
Res, 931K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1497
RES, 931K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D9313V 68AH2545
Product Name Chip Resistor - Surface Mount Res, 931K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 931000 ohms 931000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details