Panasonic Chip Resistor - Surface Mount ERJ-UP3D9311V

Description
RES 9.31K OHM 0.5% 1.4W 0603
Datasheet
Description
RES 9.31K OHM 0.5% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3D9311V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D9311V
Chip Resistor - Surface Mount ERJ-UP3D9311V
RES 9.31K OHM 0.5% 1.4W 0603

RES 9.31K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet
Res, 9K31, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2542
Res, 9K31, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2542
RES, 9K31, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1496
Res, 9K31, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1496
RES, 9K31, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3D9311V 68AH2542
Product Name Chip Resistor - Surface Mount Res, 9K31, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9310 ohms 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details