Panasonic Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D9103V

Description
RES, 910K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 910K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1495
Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1495
RES, 910K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2537
Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2537
RES, 910K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1495
Product Name Res, 910K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details