Panasonic Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D9101V

Description
RES, 9K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0754
Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0754
RES, 9K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1493
Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1493
RES, 9K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0754
Product Name Res, 9K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details