Panasonic Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D9100V

Description
RES, 910R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 910R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1491
Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1491
RES, 910R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1492
Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1492
RES, 910R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:910ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1491
Product Name Res, 910R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details