Panasonic Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D90R9V

Description
RES, 90R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 90R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0751
Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0751
RES, 90R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2531
Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2531
RES, 90R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90R9, 0.5%, 0.25W, 0603, THICK FILM; Resistance:90.9ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0751
Product Name Res, 90R9, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details