Panasonic Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D9091V

Description
RES, 9K09, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2532
Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2532
RES, 9K09, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1488
Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1488
RES, 9K09, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.25W, 0603, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2532
Product Name Res, 9K09, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details