Panasonic Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8871V

Description
RES, 8K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2529
Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2529
RES, 8K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1483
Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1483
RES, 8K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2529
Product Name Res, 8K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers