Panasonic Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D86R6V

Description
RES, 86R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 86R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2527
Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2527
RES, 86R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1474
Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1474
RES, 86R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2527
Product Name Res, 86R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers