Panasonic Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8661V

Description
RES, 8K66, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K66, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1478
Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1478
RES, 8K66, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K66, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1477
Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1477
RES, 8K66, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K66, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D8661V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D8661V
Chip Resistor - Surface Mount ERJ-UP3D8661V
RES 8.66K OHM 0.5% 1.4W 0603

RES 8.66K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1478 ERJ-UP3D8661V
Product Name Res, 8K66, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8660 ohms 8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details