Panasonic Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8453V

Description
RES, 845K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 845K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0747
Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0747
RES, 845K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2526
Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2526
RES, 845K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0747
Product Name Res, 845K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 845000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details