Panasonic Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8452V

Description
RES, 84K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0746
Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0746
RES, 84K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2525
Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2525
RES, 84K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0746
Product Name Res, 84K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details