Panasonic Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8450V

Description
RES, 845R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 845R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2523
Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2523
RES, 845R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1472
Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1472
RES, 845R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2523
Product Name Res, 845R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details