Panasonic Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8203V

Description
RES, 820K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 820K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1468
Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1468
RES, 820K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0743
Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0743
RES, 820K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1468
Product Name Res, 820K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers