Panasonic Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8200V

Description
RES, 820R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 820R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0741
Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0741
RES, 820R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2515
Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2515
RES, 820R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0741
Product Name Res, 820R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details