Panasonic Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D80R6V

Description
RES, 80R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 80R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2510
Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2510
RES, 80R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0738
Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0738
RES, 80R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80R6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2510
Product Name Res, 80R6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details