Panasonic Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8063V

Description
RES, 806K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 806K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2512
Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2512
RES, 806K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 806K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1464
Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1464
RES, 806K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 806K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2512
Product Name Res, 806K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 806000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details