Panasonic Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8062V

Description
RES, 80K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1463
Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1463
RES, 80K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0740
Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0740
RES, 80K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 80K6, 0.5%, 0.25W, 0603, THICK FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1463
Product Name Res, 80K6, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details