Panasonic Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8061V

Description
RES, 8K06, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1462
Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1462
RES, 8K06, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0739
Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0739
RES, 8K06, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D8061V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D8061V
Chip Resistor - Surface Mount ERJ-UP3D8061V
RES 8.06K OHM 0.5% 1.4W 0603

RES 8.06K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1462 ERJ-UP3D8061V
Product Name Res, 8K06, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8060 ohms 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details