Panasonic Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7873V

Description
RES, 787K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 787K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2509
Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2509
RES, 787K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1460
Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1460
RES, 787K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:787kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D7873V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D7873V
Chip Resistor - Surface Mount ERJ-UP3D7873V
RES 787K OHM 0.5% 1.4W 0603

RES 787K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2509 ERJ-UP3D7873V
Product Name Res, 787K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 787000 ohms 787000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details