Panasonic Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7871V

Description
RES, 7K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2508
Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2508
RES, 7K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1457
Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1457
RES, 7K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K87, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D7871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D7871V
Chip Resistor - Surface Mount ERJ-UP3D7871V
RES 7.87K OHM 0.5% 1.4W 0603

RES 7.87K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2508 ERJ-UP3D7871V
Product Name Res, 7K87, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7870 ohms 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details