Panasonic Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7683V

Description
RES, 768K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 768K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0737
Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0737
RES, 768K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2506
Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2506
RES, 768K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0737
Product Name Res, 768K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details