Panasonic Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7680V

Description
RES, 768R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 768R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2505
Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2505
RES, 768R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2504
Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2504
RES, 768R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2505
Product Name Res, 768R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers