Panasonic Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D75R0V

Description
RES, 75R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2500
Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2500
RES, 75R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0734
Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0734
RES, 75R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2500
Product Name Res, 75R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details