Panasonic Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7502V

Description
RES, 75K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1447
Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1447
RES, 75K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1448
Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1448
RES, 75K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1447
Product Name Res, 75K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details