Panasonic Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7323V

Description
RES, 732K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1444
Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1444
RES, 732K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1443
Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1443
RES, 732K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1444
Product Name Res, 732K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details