Panasonic Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7321V

Description
RES, 7K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2498
Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2498
RES, 7K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1442
Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1442
RES, 7K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2498
Product Name Res, 7K32, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers