Panasonic Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7320V

Description
RES, 732R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1441
Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1441
RES, 732R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1440
Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1440
RES, 732R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1441
Product Name Res, 732R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details