Panasonic Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7151V

Description
RES, 7K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1436
Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1436
RES, 7K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1435
Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1435
RES, 7K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1436
Product Name Res, 7K15, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details