Panasonic Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7150V

Description
RES, 715R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 715R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0729
Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0729
RES, 715R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 715R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2497
Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2497
RES, 715R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 715R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0729
Product Name Res, 715R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers