Panasonic Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D69R8V

Description
RES, 69R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2492
Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2492
RES, 69R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1430
Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1430
RES, 69R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 0.5%, 0.25W, 0603, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2492
Product Name Res, 69R8, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details