Panasonic Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D6812V

Description
RES, 68K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1429
Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1429
RES, 68K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0726
Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0726
RES, 68K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1429
Product Name Res, 68K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details