Panasonic Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D6803V

Description
RES, 680K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 680K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1426
Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1426
RES, 680K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2487
Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2487
RES, 680K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D6803V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D6803V
Chip Resistor - Surface Mount ERJ-UP3D6803V
RES 680K OHM 0.5% 1.4W 0603

RES 680K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1426 ERJ-UP3D6803V
Product Name Res, 680K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 680000 ohms 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details