Panasonic Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D6802V

Description
RES, 68K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1425
Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1425
RES, 68K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0725
Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0725
RES, 68K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1425
Product Name Res, 68K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details