Panasonic Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D6800V

Description
RES, 680R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1424
Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1424
RES, 680R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2484
Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2484
RES, 680R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1424
Product Name Res, 680R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details