Panasonic Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D6650V

Description
RES, 665R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 665R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1417
Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1417
RES, 665R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 665R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1418
Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1418
RES, 665R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 665R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1417
Product Name Res, 665R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details