Panasonic Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D6342V

Description
RES, 63K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0718
Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0718
RES, 63K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2474
Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2474
RES, 63K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.25W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0718
Product Name Res, 63K4, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details